Rochester Electronics ICL3207EIB-T
- 收藏
- 对比
ICL3207EIB-T详情
Rochester Electronics ICL3207EIB-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
SOP, SOP24,.4
Rohs Code
无
Manufacturer Part Number
ICL3207EIB-T
Manufacturer
Intersil Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERSIL CORP
Risk Rank
5.11
Part Package Code
SOIC
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
24
ICL3207EIB-T拓展信息








哦! 它是空的。