Rochester Electronics JN5179-001-M16
- 收藏
- 对比
JN5179-001-M16
2071-JN5179-001-M16
无类别的
--
大陆
立即发货

JN5179-001-M16 datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
JN5179-001-M16详情
Rochester Electronics JN5179-001-M16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LRELL2X2445-G
Approvals
UL; CSA
Manufacturer
Ocal, a T & B Brand
RoHS
有
Jacket Material
Polyvinyl Chloride
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
Metallic
颜色
Gray
JN5179-001-M16拓展信息







哦! 它是空的。