Rochester Electronics LM118J/883
- 收藏
- 对比
LM118J/883
2071-LM118J/883
集成电路(IC)
--
大陆
立即发货

LM118J/883 datasheet pdf and Integrated Circuits (ICs) product details from Rochester Electronics stock available at utmel
1最小包装量--
LM118J/883详情
Rochester Electronics LM118J/883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LM118J/883
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
LINEAR TECHNOLOGY CORP
Package Description
,
Risk Rank
5.46
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
HTS代码
8542.33.00.01
Reach合规守则
compliant
资历状况
不合格
放大器类型
OPERATIONAL AMPLIFIER
LM118J/883拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。