Rochester Electronics LM4990LD/NOPB-TI
- 收藏
- 对比
LM4990LD/NOPB-TI
2071-LM4990LD/NOPB-TI
无类别的
--
大陆
立即发货

LM4990LD/NOPB-TI datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
LM4990LD/NOPB-TI详情
Rochester Electronics LM4990LD/NOPB-TI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
形状
Square
Surface protection
Untreated
Circuit integrity
None
For Ex-Zone dust
None
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Explosion-tested version
无
For Ex-zone gas
None
深度
118
可密封
无
宽度
118
长度
61
LM4990LD/NOPB-TI拓展信息







哦! 它是空的。