Rochester Electronics LM6152ACM-TI
- 收藏
- 对比
LM6152ACM-TI
2071-LM6152ACM-TI
无类别的
--
大陆
立即发货

LM6152ACM-TI datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
LM6152ACM-TI详情
Rochester Electronics LM6152ACM-TI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Other
Type of electric connection
Other
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
With light source
有
Type of lamp socket
Other
LM6152ACM-TI拓展信息







哦! 它是空的。