Rochester Electronics LMC7101AIM5X-NS
- 收藏
- 对比
LMC7101AIM5X-NS
2071-LMC7101AIM5X-NS
无类别的
--
大陆
立即发货

LMC7101AIM5X-NS datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
添加到询价列表
LMC7101AIM5X-NS详情
Rochester Electronics LMC7101AIM5X-NS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
0个相似型号
LMC7101AIM5X-NS拓展信息







哦! 它是空的。