Rochester Electronics LMC7101BIM5X-NS
- 收藏
- 对比
LMC7101BIM5X-NS
2071-LMC7101BIM5X-NS
无类别的
--
大陆
立即发货

LMC7101BIM5X-NS datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
LMC7101BIM5X-NS详情
Rochester Electronics LMC7101BIM5X-NS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
LMC7101BIM5X-NS拓展信息







哦! 它是空的。