Rochester Electronics M38510/01901BCA(E2VNSC)
- 收藏
- 对比
M38510/01901BCA(E2VNSC)
2071-M38510/01901BCA(E2VNSC)
逻辑 - 奇偶校验发生器和校验器
--
大陆
立即发货

M38510/01901BCA(E2VNSC) datasheet pdf and Logic - Parity Generators and Checkers product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/01901BCA(E2VNSC)详情
Rochester Electronics M38510/01901BCA(E2VNSC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.56(Max)
Package Width
7.62(Max)
Package Length
19.94(Max)
PCB changed
14
Standard Package Name
DIP
Supplier Package
CDIP
Lead Shape
通孔
零件状态
活跃
引脚数量
14
M38510/01901BCA(E2VNSC)拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。