Rochester Electronics M38510/05503BEA(E2VNSC)
- 收藏
- 对比
M38510/05503BEA(E2VNSC)
2071-M38510/05503BEA(E2VNSC)
逻辑 - 缓冲器,驱动器,接收器,收发器
--
大陆
立即发货

M38510/05503BEA(E2VNSC) datasheet pdf and Logic - Buffers, Drivers, Receivers, Transceivers product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/05503BEA(E2VNSC)详情
Rochester Electronics M38510/05503BEA(E2VNSC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.56(Max)
Package Width
7.87(Max)
Package Length
21.34(Max)
PCB changed
16
Standard Package Name
DIP
Supplier Package
CDIP
Lead Shape
通孔
零件状态
活跃
M38510/05503BEA(E2VNSC)拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。