Rochester Electronics M38510/06101BEA
- 收藏
- 对比
M38510/06101BEA
2071-M38510/06101BEA
逻辑 - 触发器
--
大陆
立即发货

M38510/06101BEA datasheet pdf and Logic - Flip Flops product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/06101BEA详情
Rochester Electronics M38510/06101BEA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.31.00.01
Automotive
无
PPAP
无
Process Technology
Silicon
Mounting
表面贴装
PCB changed
14
Standard Package Name
FPAK
Supplier Package
FPAK
Lead Shape
Flat
零件状态
Obsolete
引脚数量
14
M38510/06101BEA拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。