Rochester Electronics M38510/10102BCA
- 收藏
- 对比
M38510/10102BCA
2071-M38510/10102BCA
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

M38510/10102BCA datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/10102BCA详情
Rochester Electronics M38510/10102BCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.33.00.01
Automotive
无
PPAP
无
Manufacturer Type
通用放大器
Mounting
通孔
PCB changed
14
Standard Package Name
DIP
Supplier Package
DIP-3
RoHS
Non-Compliant
零件状态
活跃
类型
通用放大器
引脚数量
14
M38510/10102BCA拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics







哦! 它是空的。