Rochester Electronics M38510/10106BEA(LTC)
- 收藏
- 对比
M38510/10106BEA(LTC)
2071-M38510/10106BEA(LTC)
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

M38510/10106BEA(LTC) datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/10106BEA(LTC)详情
Rochester Electronics M38510/10106BEA(LTC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.56(Max)
Package Width
7.87(Max)
Package Length
21.34(Max)
PCB changed
16
Standard Package Name
DIP
Supplier Package
CDIP
Lead Shape
通孔
零件状态
活跃
引脚数量
16
M38510/10106BEA(LTC)拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics







哦! 它是空的。