Rochester Electronics M38510/10301BGA
- 收藏
- 对比
M38510/10301BGA
2071-M38510/10301BGA
线性 - 比较器
--
大陆
立即发货

M38510/10301BGA datasheet pdf and Linear - Comparators product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/10301BGA详情
Rochester Electronics M38510/10301BGA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
3A001.a.2.c
Automotive
无
PPAP
无
Mounting
通孔
Package Height
4.7(Max)
PCB changed
8
Supplier Package
CAN
Lead Shape
通孔
零件状态
活跃
引脚数量
8
直径
9.52(Max)
M38510/10301BGA拓展信息
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。