Rochester Electronics M38510/11001BDA(FSC-RAY)
- 收藏
- 对比
M38510/11001BDA(FSC-RAY)
2071-M38510/11001BDA(FSC-RAY)
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

M38510/11001BDA(FSC-RAY) datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/11001BDA(FSC-RAY)详情
Rochester Electronics M38510/11001BDA(FSC-RAY)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
14
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.16(Max)
Package Width
6.6(Max)
Package Length
9.1(Max)
PCB changed
14
Standard Package Name
FPAK
Supplier Package
CFPAK
Lead Shape
Flat
零件状态
活跃
M38510/11001BDA(FSC-RAY)拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics







哦! 它是空的。