Rochester Electronics M38510/34109BEA
- 收藏
- 对比
M38510/34109BEA
2071-M38510/34109BEA
集成电路(IC)
--
大陆
立即发货

- Bulk (Alt: M38510/34109BEA)
1最小包装量--
M38510/34109BEA详情
Rochester Electronics M38510/34109BEA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M38510/34109BEA
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE LOGISTICS AGENCY
Package Description
,
Risk Rank
5.47
JESD-609代码
e0
端子表面处理
锡铅
HTS代码
8542.39.00.01
Reach合规守则
unknown
资历状况
Qualified
逻辑IC类型
D FLIP-FLOP
M38510/34109BEA拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。