Rochester Electronics M38510/75307BEA(NSC)
- 收藏
- 对比
M38510/75307BEA(NSC)
2071-M38510/75307BEA(NSC)
逻辑 - 触发器
--
大陆
立即发货

M38510/75307BEA(NSC) datasheet pdf and Logic - Flip Flops product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/75307BEA(NSC)详情
Rochester Electronics M38510/75307BEA(NSC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
通孔
Package Height
4.57(Max)
Package Width
7.87(Max)
Package Length
19.94(Max)
PCB changed
16
Standard Package Name
DIP
Supplier Package
CDIP
Lead Shape
通孔
零件状态
活跃
引脚数量
16
M38510/75307BEA(NSC)拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。