Rochester Electronics M38510/75702B2A
- 收藏
- 对比
M38510/75702B2A
2071-M38510/75702B2A
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

M38510/75702B2A datasheet pdf and Logic - Gates and Inverters product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/75702B2A详情
Rochester Electronics M38510/75702B2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Logic Family
AC
Number of Elements per Chip
6
Process Technology
CMOS
Mounting
表面贴装
Package Height
1.91(Max)
Package Width
8.89
Package Length
8.89
PCB changed
20
Supplier Package
CLLCC
零件状态
活跃
引脚数量
20
输出类型
Schmitt Trigger
逻辑功能
反相施密特触发器
M38510/75702B2A拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。