Rochester Electronics M38510/75704B2A
- 收藏
- 对比
M38510/75704B2A
2071-M38510/75704B2A
逻辑 - 缓冲器,驱动器,接收器,收发器
--
大陆
立即发货

M38510/75704B2A datasheet pdf and Logic - Buffers, Drivers, Receivers, Transceivers product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/75704B2A详情
Rochester Electronics M38510/75704B2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.76
Package Width
8.89
Package Length
8.89
PCB changed
20
Standard Package Name
LLCC
Supplier Package
CLLCC
Lead Shape
No Lead
零件状态
活跃
M38510/75704B2A拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。