Rochester Electronics M38510/76207B2A
- 收藏
- 对比
M38510/76207B2A
2071-M38510/76207B2A
接口 - 模拟开关,多路复用器,多路分解器
--
大陆
立即发货

M38510/76207B2A datasheet pdf and Interface - Analog Switches, Multiplexers, Demultiplexers product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/76207B2A详情
Rochester Electronics M38510/76207B2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
PCB changed
20
Standard Package Name
LLCC
Supplier Package
CLLCC
Lead Shape
No Lead
零件状态
活跃
引脚数量
20
M38510/76207B2A拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。