Rochester Electronics MC1327N
- 收藏
- 对比
MC1327N
2071-MC1327N
集成电路(IC)
--
大陆
立即发货

MC1327N datasheet pdf and Integrated Circuits (ICs) product details from Rochester Electronics stock available at utmel
1最小包装量--
MC1327N详情
Rochester Electronics MC1327N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
14
Manufacturer Part Number
MC1327N
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SIGNETICS CORP
Package Description
,
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PDIP-T14
资历状况
不合格
消费者集成电路类型
彩色信号解码器
MC1327N拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。