Rochester Electronics MC74ACT374DTR2G
- 收藏
- 对比
MC74ACT374DTR2G
2071-MC74ACT374DTR2G
逻辑 - 触发器
--
大陆
立即发货

Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R
1最小包装量--
MC74ACT374DTR2G详情
Rochester Electronics MC74ACT374DTR2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
MC74ACT374DTR2G拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。