Rochester Electronics MC74F163AN
- 收藏
- 对比
MC74F163AN
2071-MC74F163AN
无类别的
--
大陆
立即发货

MC74F163AN datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
MC74F163AN详情
Rochester Electronics MC74F163AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
MC74F163AN拓展信息







哦! 它是空的。