Rochester Electronics MM74HC4538NX
- 收藏
- 对比
MM74HC4538NX
2071-MM74HC4538NX
无类别的
--
大陆
立即发货

- Bulk (Alt: MM74HC4538NX)
1最小包装量--
添加到询价列表
MM74HC4538NX详情
Rochester Electronics MM74HC4538NX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 70
RoHS
Compliant
0个相似型号
MM74HC4538NX拓展信息







哦! 它是空的。