Rochester Electronics MQ87C196KD-16/B
- 收藏
- 对比
MQ87C196KD-16/B
2071-MQ87C196KD-16/B
嵌入式 - 微控制器
--
大陆
立即发货

IC MCU 16BIT
1最小包装量--
MQ87C196KD-16/B详情
Rochester Electronics MQ87C196KD-16/B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Mounting
面板安装
Contact Materials
铍铜
Termination Method
Crimp
Body Orientation
直角
Terminate To
柔性电缆
Package
Bulk
Base Product Number
MQ87C196
厂商
Rochester Electronics, LLC
Product Status
活跃
系列
*
类型
SSMA
性别
Plug
产品长度
14 mm
MQ87C196KD-16/B拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。