Rochester Electronics P2020ME2KFC
- 收藏
- 对比
P2020ME2KFC
2071-P2020ME2KFC
嵌入式 - 微处理器
--
大陆
立即发货

P2020ME2KFC datasheet pdf and Embedded - Microprocessors product details from Rochester Electronics stock available at utmel
1最小包装量--
P2020ME2KFC详情
Rochester Electronics P2020ME2KFC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
5A002.a.1
HTS
8542.31.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.73
Package Width
31
Package Length
31
PCB changed
689
Standard Package Name
BGA
Supplier Package
WB-TEBGA II
Lead Shape
Ball
零件状态
Obsolete
引脚数量
689
P2020ME2KFC拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。