Rochester Electronics QP7C199-25DMB
- 收藏
- 对比
QP7C199-25DMB
2071-QP7C199-25DMB
存储器
--
大陆
立即发货

QP7C199-25DMB datasheet pdf and Memory product details from Rochester Electronics stock available at utmel
1最小包装量--
QP7C199-25DMB详情
Rochester Electronics QP7C199-25DMB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.94(Max)
Package Width
7.87(Max)
Package Length
37.72(Max)
PCB changed
28
Supplier Package
CDIP
零件状态
活跃
引脚数量
28
QP7C199-25DMB拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。