Rochester Electronics TS68C429AMFA
- 收藏
- 对比
TS68C429AMFA
2071-TS68C429AMFA
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

TS68C429AMFA datasheet pdf and Interface - Drivers, Receivers, Transceivers product details from Rochester Electronics stock available at utmel
1最小包装量--
TS68C429AMFA详情
Rochester Electronics TS68C429AMFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
132
EU RoHS
Compliant
ECCN (US)
3A001.a.2.c
HTS
8542330001
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.72(Max)
Package Width
23.88
Package Length
23.88
PCB changed
132
Standard Package Name
QFP
Supplier Package
CQFP
零件状态
Unconfirmed
TS68C429AMFA拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics







哦! 它是空的。