Rochester Electronics TS68C429AVRA
- 收藏
- 对比
TS68C429AVRA
2071-TS68C429AVRA
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

TS68C429AVRA datasheet pdf and Interface - Drivers, Receivers, Transceivers product details from Rochester Electronics stock available at utmel
1最小包装量--
TS68C429AVRA详情
Rochester Electronics TS68C429AVRA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
2.59
Package Width
27.94
Package Length
27.94
PCB changed
84
Standard Package Name
PGA
Supplier Package
PGA
Lead Shape
通孔
零件状态
Unconfirmed
引脚数量
84
TS68C429AVRA拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics







哦! 它是空的。