Rochester Electronics TS88915TMWB/T100
- 收藏
- 对比
TS88915TMWB/T100
2071-TS88915TMWB/T100
时钟/定时 - 时钟发生器,PLL,频率合成器
--
大陆
立即发货

TS88915TMWB/T100 datasheet pdf and Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers product details from Rochester Electronics stock available at utmel
1最小包装量--
TS88915TMWB/T100详情
Rochester Electronics TS88915TMWB/T100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
3A001.a.2.c
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.95
Package Width
11.43
Package Length
11.43
PCB changed
28
Standard Package Name
CLLCC
Supplier Package
LDCC
零件状态
Obsolete
引脚数量
28
TS88915TMWB/T100拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。