Rochester Electronics VA87C196KD20
- 收藏
- 对比
VA87C196KD20
2071-VA87C196KD20
嵌入式 - 微控制器
28-SSOP (0.209, 5.30mm Width)
大陆
立即发货

16-BIT, Uvprom, 20MHZ
1最小包装量--
VA87C196KD20详情
Rochester Electronics VA87C196KD20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-SSOP (0.209, 5.30mm Width)
供应商器件包装
28-SSOP
Package
Tube
Base Product Number
MAX6957
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Discontinued at Digi-Key
RoHS
Non-Compliant
系列
*
配置
28 Segments Common Anode
界面
Serial
显示类型
LED
数字或字符
任意数字类型
VA87C196KD20拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。