Rochester Electronics X28C512JM-15C7448
- 收藏
- 对比
X28C512JM-15C7448
2071-X28C512JM-15C7448
集成电路(IC)
--
大陆
立即发货

- Bulk (Alt: X28C512JM-15C7448)
1最小包装量--
X28C512JM-15C7448详情
Rochester Electronics X28C512JM-15C7448重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
X28C512JM-15C7448
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERSIL CORP
Part Package Code
QFJ
Package Description
QCCJ, LDCC32,.5X.6
Risk Rank
5.66
ECCN 代码
3A001.A.2.C
HTS代码
8542.32.00.51
Reach合规守则
not_compliant
引脚数量
32
X28C512JM-15C7448拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。