Rochester Electronics, LLC A8295SESTR-T
- 收藏
- 对比
A8295SESTR-T
2071-A8295SESTR-T
PMIC - 稳压器 - 特殊用途
20-WFQFN Exposed Pad
大陆
立即发货

CONTACT FACTORY FOR PRICING
1最小包装量--
A8295SESTR-T详情
Rochester Electronics, LLC A8295SESTR-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-WFQFN Exposed Pad
供应商器件包装
20-QFN (4x4)
操作温度
-20°C~85°C
包装
Tape & Reel (TR)
零件状态
最后一次购买
湿度敏感性等级(MSL)
2 (1 Year)
应用
Converter, Analog and Digital Satellite Receivers
输出的数量
1
RoHS状态
ROHS3 Compliant
A8295SESTR-T拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC








哦! 它是空的。