Rochester Electronics, LLC AD1362KD
- 收藏
- 对比
AD1362KD
2071-AD1362KD
专用 IC
32-CDIP (0.900, 22.86mm)
大陆
立即发货

16-CHANNEL 12-BIT DATA AQ SYSTEM
1最小包装量--
AD1362KD详情
Rochester Electronics, LLC AD1362KD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
32-CDIP (0.900, 22.86mm)
供应商器件包装
32-BBDIP-H
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Data Acquisition System (DAS)
RoHS状态
Non-RoHS Compliant
AD1362KD拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。