Rochester Electronics, LLC AD5801BCPZ-REEL7
- 收藏
- 对比
AD5801BCPZ-REEL7
2071-AD5801BCPZ-REEL7
PMIC - 电源管理 - 专用型
32-WFQFN Exposed Pad, CSP
大陆
立即发货

IC LENS DRIVER 9-CHAN 32-LFCSP
1最小包装量--
AD5801BCPZ-REEL7详情
Rochester Electronics, LLC AD5801BCPZ-REEL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-WFQFN Exposed Pad, CSP
供应商器件包装
32-LFCSP (5x5)
操作温度
-30°C~70°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
Piezo-Electric Actuator Controller
电压 - 供电
2.8V~4.5V
RoHS状态
Non-RoHS Compliant
AD5801BCPZ-REEL7拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。