Rochester Electronics, LLC AD636JH
- 收藏
- 对比
AD636JH
2071-AD636JH
PMIC - RMS 至 DC 转换器
TO-100-10 Metal Can
大陆
立即发货

RMS TO DC CONVERTER,0.1MHZ
1最小包装量--
AD636JH详情
Rochester Electronics, LLC AD636JH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-100-10 Metal Can
供应商器件包装
TO-100-10
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
电压 - 供电
±2.5V~16V
电流源
800μA
RoHS状态
Non-RoHS Compliant
AD636JH拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。