Rochester Electronics, LLC AD6655ABCPZ-105
- 收藏
- 对比
AD6655ABCPZ-105
2071-AD6655ABCPZ-105
RF 其它 IC 和模块
64-VFQFN Exposed Pad, CSP
大陆
立即发货

BASEBAND IF DIVERSITY RECEIVER
1最小包装量--
AD6655ABCPZ-105详情
Rochester Electronics, LLC AD6655ABCPZ-105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-VFQFN Exposed Pad, CSP
供应商器件包装
64-LFCSP-VQ (9x9)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率
0Hz~450MHz
功能
中频分集接收器
射频类型
GSM, EDGE, CDMA
次要属性
Sample Rates to 105MSPS
RoHS状态
ROHS3 Compliant
AD6655ABCPZ-105拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。