Rochester Electronics, LLC AD6655BCPZRL7-150
- 收藏
- 对比
AD6655BCPZRL7-150
2071-AD6655BCPZRL7-150
RF 其它 IC 和模块
64-VFQFN Exposed Pad, CSP
大陆
立即发货

BASEBAND IF DIVERSITY RECEIVER
1最小包装量--
AD6655BCPZRL7-150详情
Rochester Electronics, LLC AD6655BCPZRL7-150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-VFQFN Exposed Pad, CSP
供应商器件包装
64-LFCSP-VQ (9x9)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
450MHz
功能
中频分集接收器
射频类型
Cellular, CDMA2000, GSM EDGE, W-CDMA
次要属性
32-Bit Numerically Controlled Oscillator
RoHS状态
Non-RoHS Compliant
AD6655BCPZRL7-150拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。