Rochester Electronics, LLC AD7111UQ/883B
- 收藏
- 对比
AD7111UQ/883B
2071-AD7111UQ/883B
数据采集 - 数模转换器(DAC)
--
大陆
立即发货

DAC, PARALLEL, 8 BITS INPUT
1最小包装量--
AD7111UQ/883B详情
Rochester Electronics, LLC AD7111UQ/883B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
无铅代码
no
零件状态
Obsolete
湿度敏感性等级(MSL)
4 (72 Hours)
HTS代码
8542.39.00.01
引脚数量
16
比特数
8
转换器类型
D/A CONVERTER
RoHS状态
Non-RoHS Compliant
AD7111UQ/883B拓展信息
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。