Rochester Electronics, LLC AD7143ACPZ-1500RL7
- 收藏
- 对比
AD7143ACPZ-1500RL7
2071-AD7143ACPZ-1500RL7
接口 - 传感器和探测器接口
16-VQFN Exposed Pad, CSP
大陆
立即发货

CAPACITANCE TO DIGITAL CONVERTER
1最小包装量--
AD7143ACPZ-1500RL7详情
Rochester Electronics, LLC AD7143ACPZ-1500RL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-VQFN Exposed Pad, CSP
供应商器件包装
16-LFCSP-VQ (4x4)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Capacitance-to-Digital Converter
输出类型
Logic
输入类型
Logic
电流源
1mA
RoHS状态
ROHS3 Compliant
AD7143ACPZ-1500RL7拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。