Rochester Electronics, LLC AD7908BRU-REEL
- 收藏
- 对比
AD7908BRU-REEL
2071-AD7908BRU-REEL
数据采集 - 模数转换器(ADC)
20-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

8-BIT SAR ADC, 8 CHANNEL
1最小包装量--
AD7908BRU-REEL详情
Rochester Electronics, LLC AD7908BRU-REEL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-TSSOP (0.173, 4.40mm Width)
供应商器件包装
20-TSSOP
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
比特数
8
RoHS状态
Non-RoHS Compliant
AD7908BRU-REEL拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。