Rochester Electronics, LLC AD8191AASTZ-RL
- 收藏
- 对比
AD8191AASTZ-RL
2071-AD8191AASTZ-RL
线性 - 视频处理
100-LQFP
大陆
立即发货

AUDIO/VIDEO SWITCH,4 CHANNEL
1最小包装量--
AD8191AASTZ-RL详情
Rochester Electronics, LLC AD8191AASTZ-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
100-LQFP
供应商器件包装
100-LQFP (14x14)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
视频开关
应用
HDTV, Projectors, Set-Top Boxes
RoHS状态
ROHS3 Compliant
AD8191AASTZ-RL拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。