Rochester Electronics, LLC AD8321AR-REEL
- 收藏
- 对比
AD8321AR-REEL
2071-AD8321AR-REEL
接口 - 驱动器,接收器,收发器
20-SOIC (0.295, 7.50mm Width)
大陆
立即发货

PROGRAMMABLE CATV LINE DRIVER
1最小包装量--
AD8321AR-REEL详情
Rochester Electronics, LLC AD8321AR-REEL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-SOIC (0.295, 7.50mm Width)
供应商器件包装
20-SOIC
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Line Driver, Transmitter
RoHS状态
Non-RoHS Compliant
AD8321AR-REEL拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。