Rochester Electronics, LLC AD8384ASVZ
- 收藏
- 对比
AD8384ASVZ
2071-AD8384ASVZ
PMIC - 显示驱动器
80-TQFP Exposed Pad
大陆
立即发货

LIQUID CRYSTAL DRIVER, 6-SEGMENT
1最小包装量--
AD8384ASVZ详情
Rochester Electronics, LLC AD8384ASVZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
80-TQFP Exposed Pad
供应商器件包装
80-TQFP-EP (12x12)
操作温度
0°C~85°C
包装
Tray
系列
DecDriver™
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
电压 - 供电
9V~18V
界面
3-Wire Serial
电流源
40mA
显示类型
LCD
RoHS状态
ROHS3 Compliant
AD8384ASVZ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。