Rochester Electronics, LLC AD9352BCPZ-REEL7
- 收藏
- 对比
AD9352BCPZ-REEL7
2071-AD9352BCPZ-REEL7
射频收发器 IC
64-VFQFN Exposed Pad, CSP
大陆
立即发货

RF TRANSCEIVER 3.3V
1最小包装量--
AD9352BCPZ-REEL7详情
Rochester Electronics, LLC AD9352BCPZ-REEL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-VFQFN Exposed Pad, CSP
供应商器件包装
64-LFCSP-VQ (9x9)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
Non-RoHS Compliant
AD9352BCPZ-REEL7拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。