Rochester Electronics, LLC AD9664ACPDNZ-REEL7
- 收藏
- 对比
AD9664ACPDNZ-REEL7
2071-AD9664ACPDNZ-REEL7
PMIC - 激光驱动器
32-VFQFN Exposed Pad, CSP
大陆
立即发货

4-CH LVDS LASER DIODE DRIVER
1最小包装量--
AD9664ACPDNZ-REEL7详情
Rochester Electronics, LLC AD9664ACPDNZ-REEL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-VFQFN Exposed Pad, CSP
供应商器件包装
32-LFCSP-VQ (5x5)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Laser Diode Driver (CD/DVD)
电压 - 供电
4.5V~5.5V
通道数量
4
RoHS状态
ROHS3 Compliant
AD9664ACPDNZ-REEL7拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。