Rochester Electronics, LLC AD9804AJSTZ
- 收藏
- 对比
AD9804AJSTZ
2071-AD9804AJSTZ
接口 - 传感器和探测器接口
48-LQFP
大陆
立即发货

10-BIT CCD SIGNAL PROCESSOR
1最小包装量--
AD9804AJSTZ详情
Rochester Electronics, LLC AD9804AJSTZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-LQFP
供应商器件包装
48-LQFP (7x7)
操作温度
-20°C~85°C
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
CCD Signal Processor, 10-Bit
输出类型
Logic
输入类型
Logic
RoHS状态
ROHS3 Compliant
AD9804AJSTZ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。