Rochester Electronics, LLC AD9948AKCPZ
- 收藏
- 对比
AD9948AKCPZ
2071-AD9948AKCPZ
接口 - 传感器和探测器接口
40-VFQFN Exposed Pad, CSP
大陆
立即发货

10-BIT CCD SIGNAL PROCESSOR
1最小包装量--
AD9948AKCPZ详情
Rochester Electronics, LLC AD9948AKCPZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-VFQFN Exposed Pad, CSP
供应商器件包装
40-LFCSP (6x6)
操作温度
-20°C~85°C
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
CCD Signal Processor, 10-Bit
输出类型
Logic
输入类型
Logic
RoHS状态
Non-RoHS Compliant
AD9948AKCPZ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。