Rochester Electronics, LLC AD9976BCPZRL
- 收藏
- 对比
AD9976BCPZRL
2071-AD9976BCPZRL
接口 - 传感器和探测器接口
--
大陆
立即发货

IC PROCESSOR CCD 14BIT LFCSP
1最小包装量--
AD9976BCPZRL详情
Rochester Electronics, LLC AD9976BCPZRL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
供应商器件包装
0402/SOD-923F
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
时钟发生器
RoHS状态
Non-RoHS Compliant
AD9976BCPZRL拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。