Rochester Electronics, LLC AD9994BCPZ
- 收藏
- 对比
AD9994BCPZ
2071-AD9994BCPZ
接口 - 传感器和探测器接口
64-VFQFN Exposed Pad, CSP
大陆
立即发货

DUAL 14-BIT CCD SIGNAL PROCESSOR
1最小包装量--
AD9994BCPZ详情
Rochester Electronics, LLC AD9994BCPZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-VFQFN Exposed Pad, CSP
供应商器件包装
64-LFCSP-VQ (9x9)
操作温度
-25°C~85°C
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
CCD Signal Processor, 12-Bit
RoHS状态
ROHS3 Compliant
AD9994BCPZ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。