Rochester Electronics, LLC ADA4420-6ARUZ-RL
- 收藏
- 对比
ADA4420-6ARUZ-RL
2071-ADA4420-6ARUZ-RL
线性 - 视频处理
20-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

6-CHANNEL HD/SD VIDEO FILTER
1最小包装量--
ADA4420-6ARUZ-RL详情
Rochester Electronics, LLC ADA4420-6ARUZ-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-TSSOP (0.173, 4.40mm Width)
供应商器件包装
20-TSSOP
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
视频过滤器
应用
DVD, HD, Set-Top Boxes, Recorders
RoHS状态
ROHS3 Compliant
ADA4420-6ARUZ-RL拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。